Cisco logo

Cisco GLC-LH-SMD network transceiver module 1000 Mbit/s SFP 1300 nm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100217
Info modified on:
16 Feb 2024, 10:47:14
Long product name Cisco GLC-LH-SMD network transceiver module 1000 Mbit/s SFP 1300 nm:

1000BASE-LX/LH SFP transceiver module for MMF and SMF, 1300-nm wavelength, extended operating temperature range and DOM support, dual LC/PC connector

Short summary description Cisco GLC-LH-SMD network transceiver module 1000 Mbit/s SFP 1300 nm:

Cisco GLC-LH-SMD, 1000 Mbit/s, SFP, LC, LH, LX, 10000 m, 1300 nm

Long summary description Cisco GLC-LH-SMD network transceiver module 1000 Mbit/s SFP 1300 nm:

Cisco GLC-LH-SMD. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP, Fiber optic connector: LC. Compatible products: Catalyst Express 500/520 Cisco ME 3400/3600X/3800X/4900/6500 Catalyst...

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.