Channel partners
Manufacturers
Partners
More
Country:
Language:
English (NZ)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20124010 data-sheets &
36170 brands
– register (free)
Laptop Spare Parts
BTI 4800mAh 6Cells Battery
BTI 4800mAh 6Cells Battery
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
BTI
Product name:
4800mAh 6Cells
Product code:
LTBT19912M2R
Category:
Laptop Spare Parts
Icecat Product ID:
14239141
Data-sheet quality:
created/standardized by Icecat
Product views:
3092
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
18 months
Long product name BTI 4800mAh 6Cells Battery:
6 Cells, 4800mAh, 11.1V
Short summary description BTI 4800mAh 6Cells Battery:
BTI 4800mAh 6Cells, Battery
Long summary description BTI 4800mAh 6Cells Battery:
BTI 4800mAh 6Cells. Type: Battery
More>>>
Report mistake
Specs
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE