Boltze Jolene outdoor table Black, Brown, Grey Round shape

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
598
Info modified on:
29 Jan 2022, 18:54:24
Long product name Boltze Jolene outdoor table Black, Brown, Grey Round shape:

Table Jolene

Short summary description Boltze Jolene outdoor table Black, Brown, Grey Round shape:

Boltze Jolene, Black, Brown, Grey, Iron, Stone, Round shape, 4 leg(s), 60 cm, 710 mm

Long summary description Boltze Jolene outdoor table Black, Brown, Grey Round shape:

Boltze Jolene. Product colour: Black, Brown, Grey, Material: Iron, Stone, Table top shape: Round shape. Diameter: 60 cm, Height: 710 mm, Weight: 15,6 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.