Bestway logo

Bestway 54150 kiddie pool Inflatable pool

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188202
Info modified on:
13 May 2020, 15:50:37
Long product name Bestway 54150 kiddie pool Inflatable pool:

BLUE RECTANGULAR FAMILY POOL

Bestway 54150 kiddie pool Inflatable pool:

BLUE RECTANGULAR FAMILY POOL
- Two 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- 2 equal rings
- Sturdy I-beam construction
- Extra wide side walls
- Heavy-duty repair patch included
- Designed water capacity: 850 L 224 gal.)
- Releases pool water with the easy-to-use drain valve!
Contents: One pool, repair patch

Short summary description Bestway 54150 kiddie pool Inflatable pool:

Bestway 54150, Inflatable pool, 850 L, Vinyl, Blue, White

Long summary description Bestway 54150 kiddie pool Inflatable pool:

Bestway 54150. Pool type: Inflatable pool. Capacity: 850 L. Material: Vinyl, Product colour: Blue, White

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.