BenQ logo

BenQ MX825STH data projector Short throw projector 3500 ANSI lumens DLP XGA (1024x768) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42374
Info modified on:
17 May 2024, 07:00:10
Short summary description BenQ MX825STH data projector Short throw projector 3500 ANSI lumens DLP XGA (1024x768) White:

BenQ MX825STH, 3500 ANSI lumens, DLP, XGA (1024x768), 20000:1, 4:3, 1.073 billion colours

Long summary description BenQ MX825STH data projector Short throw projector 3500 ANSI lumens DLP XGA (1024x768) White:

BenQ MX825STH. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 10000 h. Fixed focal length: 6,9 mm, Aperture range (F-F): 2,6 - 2,6, Zoom type: Fixed. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.