20 - 20000Hz, 96dB, 16Ω, 3.5 mm, 1.2m
AWEI Q38i, Wired, 20 - 20000 Hz, Headset, Black, Blue
AWEI Q38i. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1,2 m, Product colour: Black, Blue