ASUS logo

ASUS Z450UA-WX009T laptop Intel® Core™ i5 i5-7200U 35,6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21486
Info modified on:
14 Mar 2024, 19:35:12
Long product name ASUS Z450UA-WX009T laptop Intel® Core™ i5 i5-7200U 35,6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Red:

Intel Core i5-7200U, 14.0" (16:9) HD (1366x768), 8GB DDR3L 1600MHz, 1TB 5400RPM SATA HDD, Super-Multi DVD, 802.11b/g/n, Bluetooth V4.0, Windows 10 Home

Short summary description ASUS Z450UA-WX009T laptop Intel® Core™ i5 i5-7200U 35,6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Red:

ASUS Z450UA-WX009T, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Z450UA-WX009T laptop Intel® Core™ i5 i5-7200U 35,6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Red:

ASUS Z450UA-WX009T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Red

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.