ASUS logo

ASUS TUF Gaming F17 FX707ZM-HX011W Intel® Core™ i7 i7-12700H Laptop 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18250
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points ASUS TUF Gaming F17 FX707ZM-HX011W Intel® Core™ i7 i7-12700H Laptop 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
  • - Windows 11 Home 64-bit
  • - Intel Core i7-12700H (24MB Cache)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 3060 (6GB GDDR6)
  • - 16GB (4800MHz) DDR5-SDRAM (2 x 8) & 1000GB SSD
Long product name ASUS TUF Gaming F17 FX707ZM-HX011W Intel® Core™ i7 i7-12700H Laptop 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Intel Core i7-12700H (24MB Cache), 16GB DDR5-SDRAM, 1000GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, NVIDIA GeForce RTX 3060 (6GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit

ASUS TUF Gaming F17 FX707ZM-HX011W Intel® Core™ i7 i7-12700H Laptop 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

BRAND NEW DESIGN
The TUF Gaming chassis has been redesigned for 2022, and is 4.5% smaller than last year’s models. The TUF logo has been reimagined as well, with both embossed and laser-sculpted versions. Despite this size reduction, the brand new 2022 TUF Gaming F17 still houses a large touchpad with anime-inspired accents and four-way indicators.

SUBTLE DETAILING
Embossed or laser-sculpted, let the world know that you’re TUF enough.

NO WASTED SPACE
The new chassis design is 4.5% smaller than the previous generation, without sacrificing the full-sized keyboard.

STATUS REPORT
Four-way indicators built into the keyboard deck allow at a glance monitoring of key system information.

TITANIC TOUCHPAD
A 26% larger touchpad also sports a bit of anime-inspired flare.

READY FOR ANYTHING
Jump right into the action with the TUF Gaming F17. Stream and multitask with ease thanks to an Intel® Core™ i7-12700H and up to 16GB of blisteringly fast 4800MHz DDR5 RAM on Windows 11. Leverage the full gaming performance of the GeForce RTX™ 3070 Laptop GPU with a dedicated MUX Switch. When your game library gets full, an empty M.2 NVMe SSD slot makes upgrading storage capacity a breeze.

RIVETING GRAPHICS
Gameplay graphics are silky smooth with the latest GeForce RTX™ 3070 Laptop GPU, which reliably delivers high frame rates in plenty of modern games even at 1440p. With AI-powered technology like DLSS, supported titles will run at even higher FPS for ultra-fluid motion.

BOOST PERFORMANCE WITH AI
NVIDIA DLSS massively increases performance, without sacrificing quality. by using cutting-edge AI.

MORE IMMERSIVE EXPERIENCES
Ray Tracing enables the most realistic and immersive graphics, which runs fast thinaks to 2nd gen RT Cores.

OPTIMIZED POWER AND PERFORMANCE
Max-Q Technologies use Ai to optimize your system’s CPU, GPU memory and more, for the test performance

GET MORE WITH MUX
Modern gaming laptops use powerful, dedicated graphics chips for high performance—but most route those frames through the CPU's integrated graphics before reaching the display. This offers better battery life, but prevents your GPU from giving its absolute best performance. So we're bringing a MUX switch to all 2022 TUF laptops. For competitive games, you can switch to a direct GPU mode that reduces latency and boosts performance by an average of 5-10%

BLOW AWAY THE COMPETITION
High core count CPUs create more heat when at full load. The TUF Gaming F17 is equipped to handle its high-power CPU with a pair of 84-blade Arc Flow Fans™. Our new variable thickness design has the dual benefit of increasing pressure while reducing turbulence, improving cooling performance without extra noise. When paired with up to four exhaust vents and five dedicated heatpipes, the 2022 TUF Gaming F17 keeps its cool in even the most demanding games.

ARC FLOW FANS
Slim chassis leave little room for cooling, so we enhanced every aspect of the Arc Flow fans™. Each one features 84 blades that vary in thickness from base to tip to maximize airflow, and the blades are capped by a special aerodynamic wave pattern that minimizes turbulence and noise. Steady, evenly regulated airflow ensures greater reliability over time. The fans are made of a special liquid-crystal polymer that’s strong enough to spin at high RPMs even at ultrathin sizes, enabling our highest blade density and improving airflow by up to 13%.

NEVER MISS A MOMENT
Keep up with the pros thanks to a FHD 144Hz panel. With Adaptive-Sync, the display’s refresh rate synchronizes with the GPU’s output to reduce lag, minimize stuttering, and eliminate visual tearing for ultra-smooth and lifelike gameplay. Packed into an impressive 83% screen-to-body frame, videos and games will be even more immersive without sacrificing portability.

MILITARY GRADE TOUGHNESS
In order to earn the TUF Gaming name, these laptops must successfully survive a rigorous battery of MIL-STD-810H tests. Test devices are exposed to drops, vibration, humidity, and extreme temperatures to ensure reliability. Dependable even in the harshest conditions, the F17 is more than capable of withstanding the accidental bumps and knocks of everyday life.

THE WORLD AT YOUR FINGERTIPS
Arm yourself with a desktop-style keyboard optimized for gaming. Uniform RGB backlighting lets you express your own unique style, while highlighted WASD accents give you a visual shortcut to key movement commands. Overstroke technology triggers higher in each keystroke for faster responsiveness and effortless control. In true TUF form, each key is durable enough to withstand over 20 million presses for superb long-term reliability and precision. A 26% larger touchpad makes sure you’re always in control.

TAKE CHARGE
A 90Wh battery paired with the power efficient Intel® Core™ i7-12700H processor provides ample energy for hours of web browsing and video playback, with fast charging technology returning the machine to 50% charge in just 30 minutes.
*Battery life may vary based on system configuration.

HEAR IT ALL
Two speakers powered by Dolby Atmos ensure a high-fidelity soundstage. Hi-Res Audio delivers music the way the artist intended over headphones. Two-way AI Noise Cancelation keeps incoming and outgoing communications clear of background noise, letting you focus on the action.

SAFE PORT IN A STORM
No matter your setup, the TUF Gaming F17 will keep you connected. A dedicated HDMI 2.0b port is supplemented by dual USB Type-C with DisplayPort support as well as the power and versatility of Thunderbolt™ 4. Fast and reliable WiFi 6 (802.11ax) ensures that you’ll be able to get online and be productive wherever compatible connections are available, or you can wire up directly with gigabit Ethernet on-board.

*2022 TUF Models support TRRS mic/headphone headsets and TRS headphones. If you have a standalone microphone that uses a TRS connector (with only two lines on the plug), you will need a TRS to TRRS adapter.

THE ULTIMATE COMMAND CENTER
Armoury Crate software unifies system and lighting controls under a single, easy-to-use utility. Its extensive customization options let you personalize aesthetic effects, fine-tune game profiles, and adjust audio settings to fit your preferences. With Scenario Profiles, you can define and custom preferences that automatically adjust performance and other options when you launch your favorite apps and games. With Armoury Crate, you take complete control of your experience.

XBOX GAME PASS ULTIMATE
Play over 100 high-quality games with friends on your PC, console, phone or tablet for one low monthly price.* With games added all the time, there’s always something new to play.

* Terms and exclusions apply. Game catalog varies over time, by region, and by device. See xbox.com/gamepassand www.ea.com/eaplay/terms, for details. Xbox Cloud Gaming: Streaming limits apply. Requires compatible controller (soldseparately), supported device and Xbox Game Pass app; see system requirements. System requirements vary by game; performance scales with higher-end systems.
* The EA logo and Battlefield are trademarks of Electronic Arts Inc. © FIFA is a copyright and/or trademark of FIFA. All rightsreserved. Manufactured under license by Electronic Arts Inc. STAR WARS © & TM 2019 LucasfilmLtd. All rights reserved.

BUNDLE UP
The TUF Gaming F17 is bundled with matching accessories, all built with durability in mind. The TUF backpack features a large internal compartment with dividers, so you can safely store and transport your laptop and all your peripherals to LAN parties and tournaments. The TUF Gaming M5 V2 mouse is the perfect match for the F17 laptop. Durable and ergonomic, it features six programmable buttons, low-friction feet, and even has customizable lighting effects.
*All bundled peripherals are subject to change without notice. Please check with local vendors for exact offers.

Short summary description ASUS TUF Gaming F17 FX707ZM-HX011W Intel® Core™ i7 i7-12700H Laptop 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

ASUS TUF Gaming F17 FX707ZM-HX011W, Intel® Core™ i7, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS TUF Gaming F17 FX707ZM-HX011W Intel® Core™ i7 i7-12700H Laptop 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

ASUS TUF Gaming F17 FX707ZM-HX011W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Distributors
Loading...
Disclaimer ASUS TUF Gaming F17 FX707ZM-HX011W Intel® Core™ i7 i7-12700H Laptop 43,9 cm (17.3") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Grey 90NR09G1-M00190:
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
IPS stands for in-plane switching, a type of LED (a form of LCD) display panel technology.

Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.

The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.

Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.
Product specifications may differ from country to country. We recommend that you check with your local dealers for the specifications of the products available in your country. Colors of products may not be perfectly accurate due to variations caused by photography and monitor settings.Due to photographic variables and conditions, actual product appearance may differ from images shown on this site.Although we endeavor to present the most accurate and comprehensive information at the time of publication, we reserve the right to make changes without prior notice.
* Result from Mobile Mark 2014 office productivity.

*The standard Asus test environment for battery life is as follows: Windows operating system, display module with 150 nits of brightness, lighting off, and other application settings.

Video Playback: Testing is done with Wi-Fi/Bluetooth off, Windows Power Plan set to Balanced, Taskbar Power Mode set to Battery Saver, system volume at 67%, and video at full screen, 1080p resolution.

Web Browsing:Testing is done with Wi-Fi/Bluetooth, Windows Power Plan set to Balanced, Taskbar Power Mode set to Better Battery, and using the Weblooper Top50 website in Google Chrome to play the video with a refresh time of 10 seconds.

*Factors that affect battery life include laptop configuration, power settings, and the way it is used. Battery capacity fades with its cycle count and age.

*Quick-charging times apply when using the proper ASUS/ROG adapter included alongside the select model and the system is powered off (via the "shut down" command). In compatible scenarios, batteries can be recharged to 50% within 30 minutes under the optimal temperature range of 20-45 degrees Celsius. Charging times may vary +/- 10% due to system tolerance.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.