MacBook Air 13", Apple M2 chip, 8-core CPU, 10-core GPU, 16GB RAM, 256GB SSD, Power Supply 35W Dual USB-C Power, Keyboard - English US
Apple MacBook Air , Apple M, 34,5 cm (13.6"), 2560 x 1664 pixels, 16 GB, 256 GB, macOS Monterey
Apple MacBook Air . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M2. Display diagonal: 34,5 cm (13.6"), Display resolution: 2560 x 1664 pixels. Internal memory: 16 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Monterey. Product colour: Navy. Weight: 1,24 kg