Channel partners
Manufacturers
Partners
More
Country:
Language:
English (NZ)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26146751 data-sheets &
53602 brands
– register (free)
Power Cables
APC Power Cord Kit, 16A, 208/230V, C19 TO C20R, 4FT, 3L + 3R Black 1,2 m
APC Power Cord Kit, 16A, 208/230V, C19 TO C20R, 4FT, 3L + 3R Black 1,2 m
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for APC AP98894F
XML doc
Icecat LIVE: JS for APC AP98894F
Icecat Live DOC
JSON product data for APC AP98894F
JSON DOC
CSV product data for APC AP98894F
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
APC
Product name:
Power Cord Kit, 16A, 208/230V, C19 TO C20R, 4FT, 3L + 3R
Product code:
AP98894F
GTIN (EAN/UPC):
0731304261995
Category:
Power Cables
Icecat Product ID:
1657694
Data-sheet quality:
created/standardized by Icecat
Product views:
241095
Info modified on:
05 Nov 2025, 14:24:53
APC AP98894F (Icecat)
Embed the product datasheet into your content.
XML product data for APC AP98894F
XML doc
Icecat LIVE: JS for APC AP98894F
Icecat Live DOC
JSON product data for APC AP98894F
JSON DOC
CSV product data for APC AP98894F
CSV DOC
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE