Alcatel logo

Alcatel 20.20 6,1 cm (2.4") 80 g Grey Senior phone

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6363
Info modified on:
26 Feb 2024, 15:27:17
Bullet Points Alcatel 20.20 6,1 cm (2.4") 80 g Grey Senior phone:
  • - Bluetooth 2.1+EDR
  • - MicroSIM
  • - FM radio
  • - 0.3MP camera
Long product name Alcatel 20.20 6,1 cm (2.4") 80 g Grey Senior phone:

2.4" QVGA TFT-TN (320x240), 16MB ROM, 4MB RAM, 0.3MP, Bluetooth 2.1 + EDR, 1SIM, 2G, 970mAh, 80g, Metallic Gray

Short summary description Alcatel 20.20 6,1 cm (2.4") 80 g Grey Senior phone:

Alcatel 20.20, Bar, Single SIM, 6,1 cm (2.4"), 0,3 MP, 970 mAh, Grey

Long summary description Alcatel 20.20 6,1 cm (2.4") 80 g Grey Senior phone:

Alcatel 20.20. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6,1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 0,3 MP. Bluetooth. FM radio. Battery capacity: 970 mAh, Standby time (2G): 350 h. Weight: 80 g. Product colour: Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.