AEG logo

AEG DCB331010M 61 L A Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4650
Info modified on:
27 May 2024, 13:47:40
Long product name AEG DCB331010M 61 L A Black, Stainless steel:

61 L, 50°C - 275°C, Catalytic, 220-240 V, 30 A

Short summary description AEG DCB331010M 61 L A Black, Stainless steel:

AEG DCB331010M, Medium, Electric, 61 L, 50 - 275 °C, Catalytic, Small

Long summary description AEG DCB331010M 61 L A Black, Stainless steel:

AEG DCB331010M. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 61 L. Oven 2 size: Small, Oven 2 net capacity: 43 L, Oven 2 power source: Electric. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Buttons. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A, Energy consumption (conventional): 0,94 kWh, Energy consumption (forced convection): 0,77 kWh

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.