location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Nitro AN14-41 AMD Ryzen™ 7 8845HS Laptop 36,8 cm (14.5") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Nitro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AN14-41
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.QQLEK.002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711474070067
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 15:51:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Nitro AN14-41 AMD Ryzen™ 7 8845HS Laptop 36,8 cm (14.5") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - AMD Ryzen™ 7 8845HS 3,8 GHz
  • - 36,8 cm (14.5") WUXGA 1920 x 1200 pixels IPS 16:10
  • - 16 GB LPDDR5x-SDRAM 1 x 16 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 4060 8 GB NVIDIA G-SYNC AMD Radeon 760M
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - Lithium-Ion (Li-Ion) 230 W
  • - Windows 11 Home
Long product name Acer Nitro AN14-41 AMD Ryzen™ 7 8845HS Laptop 36,8 cm (14.5") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black :
The long product name of Acer Nitro AN14-41 AMD Ryzen™ 7 8845HS Laptop 36,8 cm (14.5") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

36.8 cm (14.5"), WUXGA (1920 x 1200), 16:10, IPS, 120 Hz,16 GB, PCIe NVMe, IEEE 802.11ax, HDMI, 230 W, 2.02 kg
More>>>
Acer Nitro AN14-41 AMD Ryzen™ 7 8845HS Laptop 36,8 cm (14.5") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
The official description of Acer Nitro AN14-41 AMD Ryzen™ 7 8845HS Laptop 36,8 cm (14.5") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Embark on an epic journey with the AI Acer Nitro 14 gaming laptop. Tailored for the rhythm of the mobile gamer's life, it's equipped with a powerhouse AMD Ryzen™ 8040 Series processor and GeForce RTX™ 40 Series graphics that bring every world to life.

Bringing Premium Mainstream with AI-Built In
AMD’s new lineup of AMD Ryzen™ 8040 Series processors is designed to help you discover delightful new premium experiences with trusted performance and the innovative technology of Ryzen™ AI built right in. Harness the power of advanced computing for work, play, and AI-enabled experiences.

NVIDIA® GeForce RTX™ 40 Series Laptop GPUs
GeForce RTX™ 40 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. Built with the ultra-efficient Ada Lovelace architecture, RTX 40 Series laptops feature specialized AI Tensor Cores, enabling new AI experiences that aren’t possible with an average laptop. Enjoy a quantum leap in performance with DLSS 3.5 and lifelike virtual worlds with full ray tracing. Plus, AI-powered Max-Q technologies optimize system performance, power, battery life, and acoustics for peak efficiency.

AI-Powered Performance and Lifelike Graphics
Powered by the new fourth-gen Tensor Cores and Optical Flow Accelerator on GeForce RTX 40 Series GPUs, DLSS 3.5 uses AI to create additional high-quality frames.

Realistic Lighting with Ray Tracing
The Ada architecture unleashes the full glory of ray tracing, which simulates how light behaves in the real world. With the power of RTX 40 Series Laptops and third-gen RT Cores, you can experience incredibly detailed virtual worlds like never before.

Optimized Power and Performance
A suite of AI-powered technologies which optimize every aspect of a laptop—the GPU, CPU, memory, thermals, software, display, and more—to deliver powerful devices that are thin and quiet.

RTX for AI
Discover the RTX AI advantage. From enhanced creativity and ultra-efficient productivity to blisteringly fast gaming, the ultimate in AI power on Windows PCs is on NVIDIA RTX™ and GeForce RTX™.

AI for Gaming
Level up your gaming experience with RTX. An AIpowered boost gives you maximum performance in over 300 games and apps thanks to DLSS 3.5.

AI for Creating
Supercharge your content creation with over 100 AI-enabled and RTX accelerated creative apps—including the Adobe Creative Cloud suite, Blender, Blackmagic Davinci Resolve, OBS Studio, and more. Transform your workflows with the NVIDIA Studio suite of AI tools, and fast-track your creativity with next-gen tech including DLSS and OptiX.

AI for Productivity
Streamline your everyday with RTX acceleration. Use AI to draft documents and emails, summarize content, and more. Enjoy crystal-clear streamed video on popular platforms like YouTube and Netflix, automatically scaled up to 4K resolution with RTX Video Super Resolution. And harness the power of NVIDIA Broadcast for AI-enhanced voice and video features in video conferences.

Fast, Fluid, Perfect
The 14.5-inch display, with its 16:10 aspect ratio, offers more vertical space for an extended view of your battleground. The WQXGA1 resolution enriches your visual experience, packing every inch with pixel-perfect imagery. Coupled with a 120Hz1 refresh rate for buttery-smooth transitions and sRGB 100% color accuracy for true-to-life hues.

AI Ready for Tomorrow
Ready for the ever-evolving possibilities of AI, the Nitro 14 AMD AI PC integrates AMD’s new dedicated AI engine—AMD Ryzen™ AI—with Acer’s own solutions, for more intuitive and enjoyable AI experiences.

Copilot in Windows
Do more, quicker than ever across multiple applications with the centralized generative AI assistance of Copilot in Windows 112. Accessible at the touch of a button with the Copilot Key.

Acer PurifiedView™
Experience automatic framing, advanced background blur, and gaze correction for AI-enhanced video calls, while Acer TNR steps in for sharper images in low light.

Acer PurifiedVoice™ 2.0
Utilizing AI algorithms and a 3rd mic to identify and suppress unwanted background noise, Acer PurifiedVoice™ 2.0 delivers distraction-free audio for more engaging communication experiences.

Chill Factor
Experience the revolution in system cooling with Vortex Flow technology and liquid metal thermal grease. Together, they create a superior cooling matrix, channeling heat away from the processor and ensuring sustained peak performance. Dive into your gaming sessions with the assurance of a system that stays cooler, runs quieter, and performs at its best when it matters most

Precision at Your Fingertips
Command your game with NitroSense™, a dedicated portal to your Nitro 14’s vital functions. It's not just about adjusting fan speeds; it's about fine-tuning your machine for peak efficiency. Whether you're in a silent library or the comfort of your home, NitroSense empowers you to calibrate your laptop's performance and cooling to match your environment, ensuring an optimized gaming experience that responds to your every command.

Discover Your Next Favorite Game
Play over 100 high-quality games with friends on your PC, console, phone or tablet for one low monthly price.3 With games added all the time, there’s always something new to play.

Short summary description Acer Nitro AN14-41 AMD Ryzen™ 7 8845HS Laptop 36,8 cm (14.5") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This short summary of the Acer Nitro AN14-41 AMD Ryzen™ 7 8845HS Laptop 36,8 cm (14.5") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Nitro AN14-41, AMD Ryzen™ 7, 3,8 GHz, 36,8 cm (14.5"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description Acer Nitro AN14-41 AMD Ryzen™ 7 8845HS Laptop 36,8 cm (14.5") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of Acer Nitro AN14-41 AMD Ryzen™ 7 8845HS Laptop 36,8 cm (14.5") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

Acer Nitro AN14-41. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 8845HS, Processor frequency: 3,8 GHz. Display diagonal: 36,8 cm (14.5"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 760M. Operating system installed: Windows 11 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
36,8 cm (14.5")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
Native aspect ratio
16:10
Display diagonal (metric)
36,8 cm
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
120 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
8845HS
Processor cores
8
Processor threads
16
Processor boost frequency
5,1 GHz
Processor frequency *
3,8 GHz
Processor cache
16 MB
Processor cache type
L2 & L3
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory layout (slots x size)
1 x 16 GB
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interface
PCI Express
NVMe
Yes
Self-Encrypting Drive (SED)
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 4060
Graphics
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon 760M
NVIDIA G-SYNC
Yes
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB4 Gen 3x2 ports quantity
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard backlit zone
3-zone RGB
Software
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
9
Power
AC adapter power
230 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
324,1 mm
Depth
255,9 mm
Height
22,8 mm
Weight *
2,02 kg
Country Distributor
United Kingdom 2 distributor(s)