Acer logo

Acer TravelMate 4652LMib PM 1700 512MB 60GB QW 38,1 cm (15") 0,5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55343
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer TravelMate 4652LMib PM 1700 512MB 60GB QW 38,1 cm (15") 0,5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional:

TravelMate 4652LMib Centrino 1.7GHz 15TFT XGA 512MB 60GB DVD Supermulti Lilon 56K Modem LAN WLAN WXPP SP2 QW

Acer TravelMate 4652LMib PM 1700 512MB 60GB QW 38,1 cm (15") 0,5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional:

The Acer TravelMate 4650 brings form and function together in an exciting, slim and stylish mobile desktop replacement for professional users from small, medium and large corporations. Designed with a single-minded dedication to enhancing mobile efficiency, the Acer TravelMate 4650 combines high-end technology, excellent batterylife and a full range of communication and connectivity facilities to deliver even greater levels of performance, mobility and versatility.

Short summary description Acer TravelMate 4652LMib PM 1700 512MB 60GB QW 38,1 cm (15") 0,5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional:

Acer TravelMate 4652LMib PM 1700 512MB 60GB QW, 1,7 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,5 GB, 60 GB, Windows XP Professional

Long summary description Acer TravelMate 4652LMib PM 1700 512MB 60GB QW 38,1 cm (15") 0,5 GB DDR2-SDRAM Intel® GMA 900 Windows XP Professional:

Acer TravelMate 4652LMib PM 1700 512MB 60GB QW. Processor frequency: 1,7 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2,84 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.