Targus USB 2.0 7-Port Hub 480 Mbit/s Black, Grey

https://images.icecat.biz/img/norm/high/3690897-1845.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
29576
Info modified on:
04 Apr 2019, 10:31:44
Long product name Targus USB 2.0 7-Port Hub 480 Mbit/s Black, Grey:

Desktop USB 2.0 7-Port Hub with Audio Pass-Through

Targus USB 2.0 7-Port Hub 480 Mbit/s Black, Grey:

Ergonomically designed hub provides easy access ports including 7 high-speed USB ports (2 high-power)and stereo audio pass-through for speakers and headset connection.
- Connect up to 7 USB devices: Instantly connect up to 7 USB devices such as mice, keyboards, memory drives, MP3 players , digital cameras to your computer
- Audio pass-through ports: Audio ports located on the front and back of the hub provide convenient connection to headphones/speakers and microphone; simply plug and unplug audio devices directly from the hub, without having to reach behind your computer
- High-power ports: Includes 2 high-power ports that provide twice the power (1000 mA) as standard USB ports
- Always On USB ports: Both high-power USB ports remain powered even when power to your desktop is shut down (ideal for charging iPod,® mice, PDAs, phones, and other USB peripherals).

Short summary description Targus USB 2.0 7-Port Hub 480 Mbit/s Black, Grey:

Targus USB 2.0 7-Port Hub, 480 Mbit/s, Black, Grey, Win 2000, Me, XP, Vista Mac 10.2 +, 116 g, USB 2.0/1.1, 82 x 30 x 133 mm

Long summary description Targus USB 2.0 7-Port Hub 480 Mbit/s Black, Grey:

Targus USB 2.0 7-Port Hub. Data transfer rate: 480 Mbit/s, Product colour: Black, Grey. Compatible operating systems: Win 2000, Me, XP, Vista Mac 10.2 +. Weight: 116 g. Interface: USB 2.0/1.1, Dimensions (WxDxH): 82 x 30 x 133 mm, Connector(s): 2x 3.5mm

Warranty:
1 year
Embed the product datasheet into your content.