Samsung RL34LGMG fridge-freezer Freestanding 280 L Graphite, Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
105074
Info modified on:
26 Feb 2021, 15:59:49
Short summary description Samsung RL34LGMG fridge-freezer Freestanding 280 L Graphite, Metallic:
Samsung RL34LGMG, 280 L, Graphite, Metallic
Long summary description Samsung RL34LGMG fridge-freezer Freestanding 280 L Graphite, Metallic:
Samsung RL34LGMG. Total net capacity: 280 L. Door hinge: Right. Fridge net capacity: 200 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 80 L. Product colour: Graphite, Metallic