Samsung GQ85Q95TGT 2,16 m (85") 4K Ultra HD Smart TV Wi-Fi Carbon

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
32504
Info modified on:
04 Mar 2025, 15:33:30
Short summary description Samsung GQ85Q95TGT 2,16 m (85") 4K Ultra HD Smart TV Wi-Fi Carbon:
Samsung GQ85Q95TGT, 2,16 m (85"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Carbon
Long summary description Samsung GQ85Q95TGT 2,16 m (85") 4K Ultra HD Smart TV Wi-Fi Carbon:
Samsung GQ85Q95TGT. Display diagonal: 2,16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Carbon