Lenovo ThinkPad Edge E431 Intel® Core™ i7 i7-3632QM Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M FreeDOS Black

https://images.icecat.biz/img/gallery/18246361_2126.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23974
Info modified on:
23 Jan 2025, 18:56:40
Short summary description Lenovo ThinkPad Edge E431 Intel® Core™ i7 i7-3632QM Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M FreeDOS Black:

Lenovo ThinkPad Edge E431, Intel® Core™ i7, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo ThinkPad Edge E431 Intel® Core™ i7 i7-3632QM Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M FreeDOS Black:

Lenovo ThinkPad Edge E431. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Product colour: Black

Embed the product datasheet into your content.