HP PageWide Pro 452dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi

https://images.icecat.biz/img/gallery/31995772_0680014189.jpg
Brand:
Product family:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
46819
Info modified on:
30 Mar 2023, 22:08:11
Short summary description HP PageWide Pro 452dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:

HP PageWide Pro 452dw, Colour, 2400 x 1200 DPI, 4, A4, 50000 pages per month, 40 ppm

Long summary description HP PageWide Pro 452dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:

HP PageWide Pro 452dw. Colour, Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm. Duplex printing. Wi-Fi. Product colour: Grey

Embed the product datasheet into your content.