Fujitsu ESPRIMO P400 E85+ Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
113680
Info modified on:
23 Jul 2024, 20:52:32
Short summary description Fujitsu ESPRIMO P400 E85+ Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black:
Fujitsu ESPRIMO P400 E85+, 3 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 8 Pro
Long summary description Fujitsu ESPRIMO P400 E85+ Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black:
Fujitsu ESPRIMO P400 E85+. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3330. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 330 W. Chassis type: Micro Tower. Product type: PC