Fujitsu ETERNUS AF150 S3 disk array 3,84 TB Rack (2U)

https://images.icecat.biz/img/gallery/78262501_5169010643.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59397
Info modified on:
10 Aug 2024, 11:29:57
Short summary description Fujitsu ETERNUS AF150 S3 disk array 3,84 TB Rack (2U):

Fujitsu ETERNUS AF150 S3, 3,84 TB, SSD, Serial Attached SCSI (SAS) III, 2.5", 35 kg, Rack (2U)

Long summary description Fujitsu ETERNUS AF150 S3 disk array 3,84 TB Rack (2U):

Fujitsu ETERNUS AF150 S3. Total installed storage capacity: 3,84 TB, Installed storage drive type: SSD, Storage drive interface: Serial Attached SCSI (SAS) III, Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 24, Supported storage drive types: SSD. Width: 482 mm, Depth: 645 mm, Height: 88 mm, Weight: 35 kg

Embed the product datasheet into your content.