DELL S-Series S3048-ON Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black

https://images.icecat.biz/img/gallery/57866952_1382390881.jpg
Brand:
Product family:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
90825
Info modified on:
28 Aug 2024, 13:26:37
Short summary description DELL S-Series S3048-ON Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL S-Series S3048-ON, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description DELL S-Series S3048-ON Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL S-Series S3048-ON. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. Full duplex. MAC address table: 80000 entries, Switching capacity: 260 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Power connector: DC-in jack. Rack mounting, Form factor: 1U

Embed the product datasheet into your content.