D-Link DGS-3100-48P network switch Managed L2 Power over Ethernet (PoE)

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
85931
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DGS-3100-48P network switch Managed L2 Power over Ethernet (PoE):
D-Link DGS-3100-48P, Managed, L2, Full duplex, Power over Ethernet (PoE)
Long summary description D-Link DGS-3100-48P network switch Managed L2 Power over Ethernet (PoE):
D-Link DGS-3100-48P. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RS-232. Full duplex. Switching capacity: 116 Gbit/s. Power over Ethernet (PoE)