AVM FRITZ!Powerline 546E, DE 500 Mbit/s Ethernet LAN Wi-Fi Red, White 1 pc(s)

https://images.icecat.biz/img/brand/high/42_66dd62a48354457683c6b1ff51d1d7d3.jpg
Brand:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
105534
Info modified on:
14 Mar 2024, 18:26:47
Short summary description AVM FRITZ!Powerline 546E, DE 500 Mbit/s Ethernet LAN Wi-Fi Red, White 1 pc(s):

AVM FRITZ!Powerline 546E, DE, 500 Mbit/s, IEEE 1901, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, Type F, Fast Ethernet, 100 Mbit/s, Wi-Fi 4 (802.11n)

Long summary description AVM FRITZ!Powerline 546E, DE 500 Mbit/s Ethernet LAN Wi-Fi Red, White 1 pc(s):

AVM FRITZ!Powerline 546E, DE. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 1901, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, Power plug: Type F. AC input voltage: 230 V, AC input frequency: 50 Hz, Current: 10 A. Product colour: Red, White. Width: 132 mm, Depth: 41 mm, Height: 59 mm. Quantity per pack: 1 pc(s), Cables included: LAN (RJ-45)

Embed the product datasheet into your content.