ASUS Xonar D2/PM Internal 7.1 channels PCI

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84929
Info modified on:
04 Apr 2019, 08:08:00
Short summary description ASUS Xonar D2/PM Internal 7.1 channels PCI:
ASUS Xonar D2/PM, 7.1 channels, Internal, 24 bit, 118 dB, PCI
Long summary description ASUS Xonar D2/PM Internal 7.1 channels PCI:
ASUS Xonar D2/PM. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 118 dB. Host interface: PCI. Audio system maximum sampling rate: 192 kHz