ASUS TUF Gaming TUF3-GTX1660TI-A6G-GAMING NVIDIA GeForce GTX 1660 Ti 6 GB GDDR6

https://images.icecat.biz/img/gallery/78352437_5315800752.jpg
Brand:
Product family:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
65531
Info modified on:
02 Sept 2024, 20:24:24
Short summary description ASUS TUF Gaming TUF3-GTX1660TI-A6G-GAMING NVIDIA GeForce GTX 1660 Ti 6 GB GDDR6:

ASUS TUF Gaming TUF3-GTX1660TI-A6G-GAMING, GeForce GTX 1660 Ti, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS TUF Gaming TUF3-GTX1660TI-A6G-GAMING NVIDIA GeForce GTX 1660 Ti 6 GB GDDR6:

ASUS TUF Gaming TUF3-GTX1660TI-A6G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 Ti, Processor frequency: 1500 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 12002 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Embed the product datasheet into your content.