Zelmer ZCK7614 electric kettle 2.5 L 2200 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10182
Info modified on:
11 Nov 2020, 15:48:17
Bullet Points Zelmer ZCK7614 electric kettle 2.5 L 2200 W White:
  • - 360º cordless plastic kettle
  • - Stainless steel heating element
  • - Extra large capacity design
  • - Max.Capacity:2.5L
  • - Flip lid
  • - External water level indicator
  • - With filter
  • - Automatic/manual switch off
  • - With indicator light
  • - Boil-dry protection 11. Power 2200
Warranty:
2 year
Long product name Zelmer ZCK7614 electric kettle 2.5 L 2200 W White:

Electric kettle, 2.5L, 2200 W, With filter, External water level indicator

Short summary description Zelmer ZCK7614 electric kettle 2.5 L 2200 W White:

Zelmer ZCK7614, 2.5 L, 2200 W, White, Plastic, Water level indicator, Overheat protection

Long summary description Zelmer ZCK7614 electric kettle 2.5 L 2200 W White:

Zelmer ZCK7614. Water tank capacity: 2.5 L. Power: 2200 W. Product color: White, Housing material: Plastic, Water level indicator, Overheat protection. Cordless. Filtering

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.