Zelmer VC 1260 steam cleaner Steam mop 0.65 L 1500 W Green, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8178
Info modified on:
09 Aug 2023, 14:51:45
Short summary description Zelmer VC 1260 steam cleaner Steam mop 0.65 L 1500 W Green, White:

Zelmer VC 1260, Steam mop, 0.65 L, Green, White, 6 m, 0.8 L, 1500 W

Long summary description Zelmer VC 1260 steam cleaner Steam mop 0.65 L 1500 W Green, White:

Zelmer VC 1260. Type: Steam mop, Capacity: 0.65 L, Product color: Green, White. Power: 1500 W, Maximum input power: 1500 W. Steam pressure: 1 bar, Warm-up time: 1 s, Continuous steam performance: 35 g/min. Cable length: 6 m. Weight: 3.75 kg, Width: 295 mm, Depth: 240 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.