Zebra logo

Zebra GC420d label printer Direct thermal / Thermal transfer 203 x 203 DPI 102 mm/sec

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48381
Info modified on:
14 Mar 2024, 19:43:56
Long product name Zebra GC420d label printer Direct thermal / Thermal transfer 203 x 203 DPI 102 mm/sec:

32-bit RISC, EZPL, ZPL, ZPL II, EPL2, 203 x 203 dpi, 8MB Flash, 8MB SDRAM, USB 1.1, RS-232, Parallel, 1400 g, White

Short summary description Zebra GC420d label printer Direct thermal / Thermal transfer 203 x 203 DPI 102 mm/sec:

Zebra GC420d, Direct thermal / Thermal transfer, 203 x 203 DPI, 102 mm/sec, White

Long summary description Zebra GC420d label printer Direct thermal / Thermal transfer 203 x 203 DPI 102 mm/sec:

Zebra GC420d. Print technology: Direct thermal / Thermal transfer, Maximum resolution: 203 x 203 DPI, Print speed: 102 mm/sec. Supported paper width: 104 mm. Product color: White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.