location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ZAGG Glass+ Clear screen protector Apple 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ZAGG Check ‘ZAGG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glass+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ID9LGS-F00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848467063561 show
Category:
Plastic covers used to protect tablet screen from scratching etc.
Tablet Screen Protectors Check ‘ZAGG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ZAGG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 10:48:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ZAGG Glass+ Clear screen protector Apple 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector 26.7 cm (10.5") Apple
  • - Scratch resistant
  • - Tempered glass
  • - Fingerprint resistant Easy to apply
  • - Transparent
  • - 1 pc(s)
Long product name ZAGG Glass+ Clear screen protector Apple 1 pc(s) :
The long product name of ZAGG Glass+ Clear screen protector Apple 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

InvisibleShield Glass+ Apple iPad Pro 10.5-inch
More>>>
ZAGG Glass+ Clear screen protector Apple 1 pc(s):
The official description of ZAGG Glass+ Clear screen protector Apple 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GLASS+ screen protection. Extreme Impact and Scratch Protection. The toughest glass screen protection – full stop. Shatter Protection: Glass+ features Ion Matrix™, the most advanced impact and scratch protection available. Crystal Clear: Smooth tempered glass with bevelled edges gives you maximum HD® image clarity and remarkable touch sensitivity. Smudge Resistant: Its long lasting, oil-resistant technology prevents fingerprints and smudges to help keep your screen pristine. Easy Application: Smart EZ Apply® tabs make installation bubble free. Simply align it, press it and watch as Glass+ does the rest. A Warranty You Can Count On: A limited lifetime warranty means if your Glass+ gets worn or damaged, ZAGG will replace it for the life of your device.

Short summary description ZAGG Glass+ Clear screen protector Apple 1 pc(s):
This short summary of the ZAGG Glass+ Clear screen protector Apple 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

ZAGG Glass+, Clear screen protector, 26.7 cm (10.5"), Tempered glass, 1 pc(s)

Long summary description ZAGG Glass+ Clear screen protector Apple 1 pc(s):
This is an auto-generated long summary of ZAGG Glass+ Clear screen protector Apple 1 pc(s) based on the first three specs of the first five spec groups.

ZAGG Glass+. Screen protector type: Clear screen protector, Maximum screen size: 26.7 cm (10.5"), Material: Tempered glass, Brand compatibility: Apple, Compatibility: iPad Pro. Quantity per pack: 1 pc(s)

Features
Screen protector type *
Clear screen protector
Brand compatibility *
Apple
Compatibility
iPad Pro
Maximum screen size
26.7 cm (10.5")
Protection features
Scratch resistant
Product color
Transparent
Material
Tempered glass
Frame type
Frameless
Features
Fingerprint resistant
Yes
Easy to apply
Yes
Easy to clean
Yes
Bubble-free application
Yes
Oil stain resistant
Yes
Packaging content
Quantity per pack *
1 pc(s)
Package type
Hanging box
Brand Image Product code Product Stock Price from
ZAGG Glass+ Clear screen protector Samsung 1 pc(s) ZAGG Glass+ Clear screen protector Samsung 1 pc(s)
(show image)
GT3LGS-F00 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
ZAGG Glass+ Clear screen protector Microsoft 1 pc(s) ZAGG Glass+ Clear screen protector Microsoft 1 pc(s)
(show image)
200101104 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
ZAGG Glass+ Clear screen protector Apple 1 pc(s) ZAGG Glass+ Clear screen protector Apple 1 pc(s)
(show image)
200101105 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
ZAGG Glass Clear screen protector Apple 1 pc(s) ZAGG Glass Clear screen protector Apple 1 pc(s)
(show image)
ID7GLS-F00 InvisibleShield Glass Clear screen protector Tablet Apple iPad Pro 12.9 0.00
(excl. VAT)
0 (incl. VAT)
ZAGG Glass+ Clear screen protector Samsung 1 pc(s) ZAGG Glass+ Clear screen protector Samsung 1 pc(s)
(show image)
TA1LGS-F00 Glass+ 0.00
(excl. VAT)
0 (incl. VAT)
ZAGG Glass Clear screen protector Apple 1 pc(s) ZAGG Glass Clear screen protector Apple 1 pc(s)
(show image)
IM4GLS-F00 InvisibleShield Glass Clear screen protector Tablet Apple iPad mini 4 0.00
(excl. VAT)
0 (incl. VAT)
ZAGG Glass Clear screen protector Microsoft 1 pc(s) ZAGG Glass Clear screen protector Microsoft 1 pc(s)
(show image)
MC4GLS-F00 Glass 0.00
(excl. VAT)
0 (incl. VAT)
ZAGG Glass Clear screen protector Microsoft 1 pc(s) ZAGG Glass Clear screen protector Microsoft 1 pc(s)
(show image)
MC3GLS-F00 Glass 0.00
(excl. VAT)
0 (incl. VAT)
ZAGG Glass Clear screen protector Apple 1 pc(s) ZAGG Glass Clear screen protector Apple 1 pc(s)
(show image)
IM3GLS-F00 InvisibleShield Glass Clear screen protector Tablet Apple iPad Mini, Mini Retina, Mini 3 0.00
(excl. VAT)
0 (incl. VAT)
ZAGG Glass Clear screen protector Apple 1 pc(s) ZAGG Glass Clear screen protector Apple 1 pc(s)
(show image)
ID6GLS-F00 Glass 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)