Yealink logo

Yealink Dect Accessory - WHC60 Smartphone Black Wireless charging Indoor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87710
Info modified on:
16 Jun 2023, 09:25:21
Bullet Points Yealink Dect Accessory - WHC60 Smartphone Black Wireless charging Indoor:
  • - Plug-and-Play
  • - Adjustable panel
  • - Charge wirelessly
Long product name Yealink Dect Accessory - WHC60 Smartphone Black Wireless charging Indoor:

Wireless, Bluetooth

Yealink Dect Accessory - WHC60 Smartphone Black Wireless charging Indoor:

The Yealink WHC60-Wireless Charger for WH66/WH67, is designed to expand the functional
capability of WH66/WH67 to a whole new level. It’s easy to install, just plug-and-play, even no
needs of any cables.
It’s a wireless charger stand, working with WH66/WH67 can be functioned as a mobile phone
workstation. Just connect the mobile phone with WH66/WH67 through Bluetooth, put the
phone on the WHC60, and adjust the angle to the best, then you can start video teleconference directly with WH66/67 crystal sound experience.

Short summary description Yealink Dect Accessory - WHC60 Smartphone Black Wireless charging Indoor:

Yealink Dect Accessory - WHC60, Indoor, Wireless charging, Black

Long summary description Yealink Dect Accessory - WHC60 Smartphone Black Wireless charging Indoor:

Yealink Dect Accessory - WHC60. Charger type: Indoor, Charger compatibility: Smartphone, Wireless charging. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.