Yato YT-80788 shoes

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
301
Info modified on:
24 May 2024, 16:13:01
Bullet Points Yato YT-80788 shoes:
  • - Working boots from the TWER S3 & nbsp; series are a model with a stroke -resistant steel lift, an anti -relief insert and a fragment of the sole that prevents damage in this part. Thanks to the compact structure, the shoe strongly limits the transmission and absorption of water, and the reflective inserts on the sides guarantee better user visibility. Basic data The upper material: Facing leather soles: PU/PU foot protection Category: S3 slip resistance: SRC Steel lifter resistant to impact with energy up to 200 J and crushing up to 15 kN Steel anti -lever insole, which protects the foot from the ground against surgery piercing Elements with pressure up to 1100 n The absorption of strokes under the heel, reduces the fatigue of the feet during long -term walking compact. Construction limits the transmission and absorption of water sole with grooves, oil -resistant, anti -electrostatic and anti -slip. Increase the user visibility of compliance in the requirements of the EN 20345 standard
Long product name Yato YT-80788 shoes:

Middle-Cut Safety Shoes

Short summary description Yato YT-80788 shoes:

Yato YT-80788, 1 pc(s)

Long summary description Yato YT-80788 shoes:

Yato YT-80788. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.