Yato YT-80753 shoes

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242
Info modified on:
03 May 2024, 03:04:14
Bullet Points Yato YT-80753 shoes:
  • - The lightweight work boots from the TARAN S3 series are a model with an impact-resistant composite toecap, a flexible anti-puncture insert and a two-material sole with a non-slip rubber tread with special cuts and inserts made of durable PU in red. Among other things, the shoes offer increased walking comfort thanks to an insole that adjusts to the foot.
  • - The compact construction, the materials used and the special inserts at the tongue strongly limit the passage and absorption of water. The certified footbed and the plastic anti-tip insert are lighter than their steel counterparts. The elastic insole, made from a material used for bulletproof vests, is flexible and, unlike its steel counterpart, does not restrict metatarsal flexion.
  • - upper material: grain leather
  • - sole material: PU/GUMA
  • - compliance with the requirements of standard EN 20345
  • - Foot protection:
  • - category: S3
  • - slip resistance: SRC
  • - composite toecap resistant to impacts with an energy of up to 200 J and crushing of up to 15 kN
  • - 4 mm thick plastic anti-puncture insole, which protects the foot against punctures from sharp elements with a pressure of up to 1,100 N
  • - shock absorption under the heel reduces foot fatigue during prolonged walking
  • - compact design reduces water penetration and absorption
  • - sole with grooves, oil-resistant, anti-electrostatic and anti-slip
Long product name Yato YT-80753 shoes:

Middle-Cut Safety Shoes Taran S3 Size 42

Short summary description Yato YT-80753 shoes:

Yato YT-80753, 1 pc(s)

Long summary description Yato YT-80753 shoes:

Yato YT-80753. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.