Yato YT-80154 trousers

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
268
Info modified on:
03 May 2024, 03:13:38
Bullet Points Yato YT-80154 trousers:
  • - Working pants on braces such as gardens with eleven pockets, including seven with a Velcro closure and special pockets for penetrates. The main material is a mixture of cotton with polyester in the right proportions. This solution allows you to use the strengths of both materials, including Increased tear resistance and good air circulation. Triple seams were used for connections of the material in the most exposed places to tear. Basic data: material: 35% cotton, 65% polyester weight: 267 g/m² Work organization: Multi-function pocket on the chest, including two pockets with a flap fastened with Velcro and a smaller pocket for small items below the belt at the front of the front multi-function pockets , including two main pockets and two sewn pockets with a Velcro fastener with material with reinforced resistance to abrasion on the left leg, a large pocket with a flap, fastened with Velcro on the left leg sewn in sewn in the textile loop, e.g. on a hammer on the right leg, a narrow pocket made of material with reinforced abrasion resistance, e.g. to the wallpaper knife on the back below the waist, two large pockets with a flap, fastened with Velcro, half -trimmed with material with reinforced resistance to abrasion in the waist at the front of the front eyepone to a carabiner with keys on the knees pockets made of resistant fabric for abrasions for the indigenous inserts, e.g. 74595 Additional information: Triple seams in places exposed to tear, fastened with zip with a zipper. Adjusting width at the waist with buttons in the belt. Sewn tune. Sewn tune. In the rear part of the fastening of braces made of durable material in the shape of a triangle, they meet the requirements of Regulation (EU) 2016/425 for work and category clothing.
Long product name Yato YT-80154 trousers:

Working Bibpants Size: L

Short summary description Yato YT-80154 trousers:

Yato YT-80154, L, Cotton, Polyester, 1 pc(s)

Long summary description Yato YT-80154 trousers:

Yato YT-80154. Size (S/M/L): L. Material: Cotton, Polyester. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.