Channel partners
Manufacturers
Partners
More
Country:
Language:
English (MY)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20124010 data-sheets &
36170 brands
– register (free)
Screw & Bolt Extractors
Yato YT-05890 screw/bolt extractor 10 pc(s)
Yato YT-05890 screw/bolt extractor 10 pc(s)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Yato
Product name:
YT-05890
Product code:
YT-05890
GTIN (EAN/UPC):
5906083071188
Category:
Screw & Bolt Extractors
Icecat Product ID:
120526491
Data-sheet quality:
created/standardized by Icecat
Product views:
208
Info modified on:
03 May 2024, 02:59:50
Bullet Points Yato YT-05890 screw/bolt extractor 10 pc(s):
- The set allows you to remove cracked, broken bolts and studsós thanks to the reverseóthreaded spiral
- heat-treated, chrome-plated steel reverse threaded unscrews
- .designed for high-torque operation
- for use with 13mm hexagon sockets
- complete with sizes ranging from 3 to 11mm
- set in handy case
Long product name Yato YT-05890 screw/bolt extractor 10 pc(s):
10Pcs Screw Extractor Set
Short summary description Yato YT-05890 screw/bolt extractor 10 pc(s):
Yato YT-05890, 10 pc(s)
Long summary description Yato YT-05890 screw/bolt extractor 10 pc(s):
Yato YT-05890. Quantity per pack: 10 pc(s)
More>>>
Report mistake
Specs
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE