Xerox logo

Xerox 108R01504 toner collector 47000 pages

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164500
Info modified on:
18 Oct 2024, 07:03:29
Bullet Points Xerox 108R01504 toner collector 47000 pages:
  • - Capacity: 47000 Pages
  • - Compatible With: Xerox® VersaLink® C8000 Color Printer​/​C8000W Color Printer​/​C9000 Color Printer
Long product name Xerox 108R01504 toner collector 47000 pages:

VersaLink C8000/C9000 Waste Cartridge (47,000 Pages)

Xerox 108R01504 toner collector 47000 pages:

Xerox offers these supplies developed specifically to keep your Xerox equipment operating at peak performance.

Short summary description Xerox 108R01504 toner collector 47000 pages:

Xerox 108R01504, 47000 pages, Netherlands, Xerox, VersaLink C9000, VersaLink C8000, VersaLink C8000W, 1 pc(s), 126 mm

Long summary description Xerox 108R01504 toner collector 47000 pages:

Xerox 108R01504. Page yield: 47000 pages, Country of origin: Netherlands, Brand compatibility: Xerox. Quantity per pack: 1 pc(s), Package width: 126 mm, Package depth: 531.9 mm. Export Control Classification Number (ECCN): EAR99

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.