location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wacom Intuos Intuos3 A5 Wide USB NL graphic tablet 5080 lpi 271 x 159 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wacom Check ‘Wacom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Intuos
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intuos3 A5 Wide USB NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTZ-631W-NL
Category:
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
Graphic Tablets Check ‘Wacom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:34:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wacom Intuos Intuos3 A5 Wide USB NL graphic tablet 5080 lpi 271 x 159 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired 5080 lpi 271 x 159 mm
  • - Maximum reading height: 6 mm
  • - Pen included
Long product name Wacom Intuos Intuos3 A5 Wide USB NL graphic tablet 5080 lpi 271 x 159 mm :
The long product name of Wacom Intuos Intuos3 A5 Wide USB NL graphic tablet 5080 lpi 271 x 159 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intuos3 A5 Wide USB NL
More>>>
Short summary description Wacom Intuos Intuos3 A5 Wide USB NL graphic tablet 5080 lpi 271 x 159 mm:
This short summary of the Wacom Intuos Intuos3 A5 Wide USB NL graphic tablet 5080 lpi 271 x 159 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Wacom Intuos Intuos3 A5 Wide USB NL, Wired, 5080 lpi, 271 x 159 mm, 6 mm, 2.5 m, Windows 98SE/ME/2000/XP MacOS X 10.2.6 +

Long summary description Wacom Intuos Intuos3 A5 Wide USB NL graphic tablet 5080 lpi 271 x 159 mm:
This is an auto-generated long summary of Wacom Intuos Intuos3 A5 Wide USB NL graphic tablet 5080 lpi 271 x 159 mm based on the first three specs of the first five spec groups.

Wacom Intuos Intuos3 A5 Wide USB NL. Connectivity technology: Wired, Resolution: 5080 lpi, Working area: 271 x 159 mm. Cable length: 2.5 m. Compatible operating systems: Windows 98SE/ME/2000/XP MacOS X 10.2.6 +. Tablet weight: 1.4 kg. Bundled software: Corel Painter Essential2 (English, German, French)

Source Testseek summary Average rating
Reviews
Updated:
2013-12-29 11:34:55
Uk has collected 43 expert reviews for Wacom Intuos Intuos3 A5 Wide USB NL graphic tablet 5080 lpi 271 x 159 mm and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
techradar.com
Updated:
2013-12-29 11:34:48
The Intuos takes the next step up from the Graphire range, and adds sometimes subtle, but mainly bold, improvements to an already excellent format. The included mouse, for example, is suggestively wireless but not battery powered, taking full advantage...
Good Great performance...
Bad Takes up a lot of space, Can feel large and awkward...
Bottom line The Intuos takes the next step up from the Graphire range, and adds sometimes subtle, but mainly bold, improvements to an already excellent format. The included mouse, for example, is suggestively wireless but not battery powered, taking full advantage...
90%
macworld.co.uk
Updated:
2013-12-29 11:34:49
It’s difficult to find fault with Wacom’s range of graphics tablets. Solid and reliable, intuitive and responsive, increasingly attractive to the eye, they seldom go wrong. The Intuos3 A6 Wide adds another widescreen option and, with the intro...
Good Pro feel and quality build, intuitive ease of use, responsive, difficult to imagine not using it for all things creative...
Bad A6 format is nearer A5 with surround, Graphire4 A6 is cheaper and may be better for those on the move, single set of ExpressKeys and Touch Strip, no mouse...
Bottom line This is a valid but not vital addition to the wonderful Wacom range. Until widescreen laptops become the standard the Intuos3 A6 may have limited appeal. However, with built-in future-proofing this could still be an option now should you opt for a wid...
80%
pocket-lint.com
Updated:
2013-12-29 11:34:49
It’s simple to set up and use and, as anyone who’s used a graphics pad will tell you, once you’ve got one there’s no going back...
Good Build and tablet design, easy operation, new “grippier” pen, ExpressKeys and Touch Strip...
Bad Large footprint given tablet’s small active area, price, no mouse...
Bottom line It’s simple to set up and use and, as anyone who’s used a graphics pad will tell you, once you’ve got one there’s no going back...
90%
alphr.com
Updated:
2013-12-29 11:34:50
Ditch your mouse when editing photos and creating artwork - opt for a graphics tablet instead For anyone with aspirations of creating or editing visual work on a PC, whether its to make a simple digital line drawing or touch up a photograph, there ca...
100%
expertreviews.co.uk
Updated:
2013-12-29 11:34:51
Heres a rum do: a graphics tablet without a stylus. Actually, this latest tablet from Wacom comes in two versions and one does include its excellent Grip Pen stylus, but were specifically reviewing the CAD version, which instead includes a high-preci...
60%
digitalartsonline.co.uk
Updated:
2013-12-29 11:34:51
For graphics tablet users working on high-end workstations, it’s time to clear your desks of paper, empty coffee cups, picture frames, and novelty gonks – to make way for Wacom’s Intuos3 A3 Wide pen tablet. With a physical size of 62.3-x...
80%
macworld.co.uk
Updated:
2013-12-29 11:34:51
Another month, another new Wacom tablet, and another reason to upgrade that grey plastic tablet sitting on your desk. Hot on the heels of a new entry-level Graphire4, Wacom has introduced a wide-format option to its mid-range Intuos3 line-up.The Intuos...
Good Responsive, precise pen and tablet; pro options for enhanced productivity; ease of use; stylish ergonomic design.
Bad No mouse as standard may be an issue for some.
Bottom line For around £50 more than the standard Intuos3 A5 tablet, the widescreen version gives some extra future proofing if upgrading your screen is an option or you’re tempted by the luxury of twin monitors. Being a Wacom the tablet has all the performance...
80%
goodgearguide.com.au
Updated:
2013-12-29 11:34:53
The Wacom Intuos3 graphic tablet straddles the line between enthusiasts using the Wacom Graphire3 and high-end professionals using Wacom Cintiq display tablets. The resolution of the Intuos3 is 5080 lines per inch both horizontally and vertically, and...
90%
impulsegamer.com
Updated:
2014-03-20 02:43:23
Tory Favro9.8The Intuos 3 graphics tablet would have to be one of the best things I have ever used on a computer bar none. A graphics tablet is used by those who wish to get the most out of their pc when using applications like photoshop and the like...
98%
theglobeandmail.com
Updated:
2014-03-20 02:43:23
The Good: Very precise and tuned to subtle variations in pen strokes and pressure; versatile pen; expandable with optional stylus types. The Bad: Precision has its price ? the Intuos line is relatively expensive. The Verdict: If you spend a large part...
0%