location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Stapelpret Badset Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stapelpret Badset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-566223
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765662232
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 09:52:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Stapelpret Badset Multicolor:
This short summary of the VTech Baby Stapelpret Badset Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Stapelpret Badset, 1 yr(s), Plastic, Multicolor

Long summary description VTech Baby Stapelpret Badset Multicolor:
This is an auto-generated long summary of VTech Baby Stapelpret Badset Multicolor based on the first three specs of the first five spec groups.

VTech Baby Stapelpret Badset. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Material: Plastic, Product color: Multicolor

Features
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Sounding
No
Product color
Multicolor
Material
Plastic
Country of origin
China
Certification
CE
Safety warning
Assembly required
No
Battery
Batteries required
No
Weight & dimensions
Width
200 mm
Depth
77 mm
Height
152 mm
Weight
370 g
Packaging data
Package width
225 mm
Package depth
89 mm
Package height
191 mm
Package weight
490 g
Packaging data
Package volume
0.382 cm³
Packaging content
Package type
Closed box
Batteries included
No
Quantity per pack
10 pc(s)
Logistics data
Number of cartons per pallet
12 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
120 pc(s)
Master (outer) case width
476 mm
Master (outer) case length
407 mm
Master (outer) case height
252 mm
Master (outer) case weight
5.85 kg
Master (outer) case GTIN (EAN/UPC)
83417765662238
Master (outer) case volume
4.882 cm³
Harmonized System (HS) code
9503009590
Other features
Game language
DUTCH