location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Kruip & Leer Babybeer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kruip & Leer Babybeer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-181123 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761811238
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Kruip & Leer Babybeer:
This short summary of the VTech Baby Kruip & Leer Babybeer data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Kruip & Leer Babybeer, Boy/Girl, 0.75 yr(s)

Long summary description VTech Baby Kruip & Leer Babybeer:
This is an auto-generated long summary of VTech Baby Kruip & Leer Babybeer based on the first three specs of the first five spec groups.

VTech Baby Kruip & Leer Babybeer. Battery type: AA. Product color: Multicolor

Features
Product color *
Multicolor
Material
Plush
Animal type(s)
Bear
Recommended age (min) *
0.75 yr(s)
Recommended age (max)
3 yr(s)
Recommended gender *
Boy/Girl
Sounding
No
Assembly required
No
Languages support
Dutch
Preassembled
Yes
Country of origin
China
Certification
CE
Weight & dimensions
Weight
305 g
Battery
Batteries required
Yes
Number of batteries supported
3
Battery type
AA
Rechargeable battery
No
Packaging content
Batteries included
Yes
Packaging data
Package width
325 mm
Package depth
150 mm
Package height
330 mm
Package weight
750 g
Package volume
16087.5 cm³
Logistics data
Number of layers per pallet
4 pc(s)
Quantity per pallet
48 pc(s)
Number of cartons per pallet layer
3 pc(s)
Number of cartons per pallet
12 pc(s)
Master (outer) case width
629 mm
Master (outer) case length
348 mm
Master (outer) case height
357 mm
Quantity per master (outer) case
4 pc(s)
Master (outer) case weight
3.87 kg
Master (outer) case GTIN (EAN/UPC)
43417761811236
Master (outer) case volume
78144.44 cm³
Other features
Minimum age
9 month(s)