VOREL 74508 safety eyewear Polyvinyl chloride (PVC)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
322
Info modified on:
03 May 2024, 02:58:30
Bullet Points VOREL 74508 safety eyewear Polyvinyl chloride (PVC):
  • - Protective goggles 74508 standard design with multiple vents:
  • - optical class: 1 - highest quality field of vision, recommended for continuous work
  • - lens material: polycarbonate
  • - frame material: PVC
  • - adjustable elastic band allows the goggles to fit seamlessly to the face
  • - vent holes reduce evaporation inside
  • - The goggles have been certified for mechanical strength at the level S, that is, they can withstand the impact of a steel ball with a diameter of 22mm and a weight of 43g, from a height of 1.3m and a speed of 5.1m/s. They meet the requirements of the EN166 standard
Long product name VOREL 74508 safety eyewear Polyvinyl chloride (PVC):

Safety Goggles

Short summary description VOREL 74508 safety eyewear Polyvinyl chloride (PVC):

VOREL 74508, Polyvinyl chloride (PVC), 1 pc(s)

Long summary description VOREL 74508 safety eyewear Polyvinyl chloride (PVC):

VOREL 74508. Material: Polyvinyl chloride (PVC). Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.