location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XH1D20851 input device accessory USB receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XH1D20851
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XH1D20851
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892016823 show
Category:
An input device is any peripheral (piece of computer hardware equipment) used to provide data and control signals to an information processing system such as a computer or other information appliance. Examples of input devices include keyboards, mouse, scanners, digital cameras and joysticks. Input device accessories include the components for input devices.
Input Device Accessories Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 15:03:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XH1D20851 input device accessory USB receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mouse / Keyboard USB receiver
  • - Wi-Fi
  • - Black
  • - Quantity per pack: 1
Long product name Lenovo 4XH1D20851 input device accessory USB receiver :
The long product name of Lenovo 4XH1D20851 input device accessory USB receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo USB-A Unified Pairing Receiver
More>>>
Lenovo 4XH1D20851 input device accessory USB receiver:
The official description of Lenovo 4XH1D20851 input device accessory USB receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo Unified Pairing Receiver allows you to (1) pair supported products to a new receiver if the original receiver is lost or to (2) use 1 receiver across several devices.

Short summary description Lenovo 4XH1D20851 input device accessory USB receiver:
This short summary of the Lenovo 4XH1D20851 input device accessory USB receiver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XH1D20851, USB receiver, 18.4 mm, 12.3 mm, 4.5 mm, 1.57 g, Black

Long summary description Lenovo 4XH1D20851 input device accessory USB receiver:
This is an auto-generated long summary of Lenovo 4XH1D20851 input device accessory USB receiver based on the first three specs of the first five spec groups.

Lenovo 4XH1D20851. Product type: USB receiver, Device type: Mouse / Keyboard, Brand compatibility: Lenovo, Compatibility: Supported PC with USB-A port. Width: 18.4 mm, Depth: 12.3 mm, Height: 4.5 mm, Weight: 1.57 g. Product color: Black

Features
Product type *
USB receiver
Device type *
Mouse / Keyboard
Brand compatibility *
Lenovo
Compatibility *
Supported PC with USB-A port
Product color
Black
Connectivity technology
Wireless
Interface
Wi-Fi
Wi-Fi band
Single-band (2.4 GHz)
Weight & dimensions
Width
18.4 mm
Depth
12.3 mm
Height
4.5 mm
Weight
1.57 g
Packaging data
Package width
127 mm
Package depth
89 mm
Package height
15 mm
Package weight
31.57 g
Package type
Blister
Packaging content
Quantity per pack *
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Technical details
Maximum weight capacity
1.57 kg
Country Distributor
Nederland 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Belgium 1 distributor(s)
Danmark 2 distributor(s)