location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T09J14010 ink cartridge 1 pc(s) Original Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T09J14010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T09J14010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946701578
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:03:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13T09J14010 ink cartridge 1 pc(s) Original Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colors: Black
  • - Supply type: Single pack
  • - Standard Yield
  • - Black ink page yield: 1100 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson C13T09J14010 ink cartridge 1 pc(s) Original Standard Yield Black :
The long product name of Epson C13T09J14010 ink cartridge 1 pc(s) Original Standard Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Black 408 DURABrite Ultra Ink
More>>>
Epson C13T09J14010 ink cartridge 1 pc(s) Original Standard Yield Black:
The official description of Epson C13T09J14010 ink cartridge 1 pc(s) Original Standard Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson's DURABrite Ultra Ink is ideal for producing laser-like, business documents. Thanks to its all-pigment ink system, documents are water, smudge and highlighter resistant and its quick-drying properties make it perfect for duplex printing and there’s an affordable cartridge to suit every type of user with both standard and L sizes available. Find it easily in store by looking for the Spectacles image.

Reduce your printing costs with XL inks

Take advantage of the cost-effective DURABrite Ultra Inks. Offering great value, the inks are supplied individually so you only ever have to replace the colour used. Plus with XL cartridges, you can print up to 2,200 black and 1,700 colour pages.

Meet the range

Our all-pigment DURABrite Ultra Ink creates sharp, long-lasting and robust documents that are water, smudge and highlighter resistant. They’re also quick-drying, which minimises the risk of smudging when printing on both sides..

Optimised for Epson printers

Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

The genuine article

Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you.

Short summary description Epson C13T09J14010 ink cartridge 1 pc(s) Original Standard Yield Black:
This short summary of the Epson C13T09J14010 ink cartridge 1 pc(s) Original Standard Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T09J14010, Standard Yield, Black, Pigment-based ink, 18.9 ml, 1 pc(s), Single pack

Long summary description Epson C13T09J14010 ink cartridge 1 pc(s) Original Standard Yield Black:
This is an auto-generated long summary of Epson C13T09J14010 ink cartridge 1 pc(s) Original Standard Yield Black based on the first three specs of the first five spec groups.

Epson C13T09J14010. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 18.9 ml, Supply type: Single pack, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 1100 pages

Features
Black ink type
Pigment-based ink
Compatibility *
WorkForce Pro WF-C4810DTWF
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
18.9 ml
Black ink page yield *
1100 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colors *
Black
Brand compatibility *
Epson
Supply type *
Single pack
Country of origin
China
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE
Weight & dimensions
Package width
32 mm
Package depth
98 mm
Package height
142 mm
Package weight
60 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946704302
Logistics data
Quantity per master (outer) case
8 pc(s)
Harmonized System (HS) code
84439990
Minimum order quantity
8 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)