location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro Apple M M1 Pro Laptop 41.1 cm (16.2") 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
(M1 Pro, 2021)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK183LL/A
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro Apple M M1 Pro Laptop 41.1 cm (16.2") 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brilliant Liquid Retina XDR display delivers extreme dynamic range and an incredible contrast ratio
  • - Three Thunderbolt 4 ports, an SDXC card slot, and an HDMI port for fast and versatile connectivity
  • - New 1080p FaceTime HD camera, high-fidelity six-speaker sound system, and studio-quality mic array make you look and sound your best
  • - Up to 21 hours of battery life¹¹ so you can keep going longer no matter where you are
  • - Magic Keyboard with Touch ID provides fast, easy, and secure authentication for logins and purchases
  • - MagSafe 3 connector snaps instantly into place and helps charge your MacBook Pro faster than ever
  • - macOS Monterey gives your Mac new performance features that let you work, create, and collaborate like never before
Long product name Apple MacBook Pro Apple M M1 Pro Laptop 41.1 cm (16.2") 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray :
The long product name of Apple MacBook Pro Apple M M1 Pro Laptop 41.1 cm (16.2") 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MacBook Pro, 16.2" Liquid Retina, 3456x2234, 10-core Apple M1 Pro chip, 512GB SSD, 16GB, 16-core GPU, 3x Thunderbolt 4, HDMI, 802.11ax, Bluetooth 5.0, Force Touch, macOS
More>>>
Short summary description Apple MacBook Pro Apple M M1 Pro Laptop 41.1 cm (16.2") 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray:
This short summary of the Apple MacBook Pro Apple M M1 Pro Laptop 41.1 cm (16.2") 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro , Apple M, 41.1 cm (16.2"), 3456 x 2234 pixels, 16 GB, 512 GB, macOS Monterey

Long summary description Apple MacBook Pro Apple M M1 Pro Laptop 41.1 cm (16.2") 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray:
This is an auto-generated long summary of Apple MacBook Pro Apple M M1 Pro Laptop 41.1 cm (16.2") 16 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Monterey Gray based on the first three specs of the first five spec groups.

Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M1 Pro. Display diagonal: 41.1 cm (16.2"), Display resolution: 3456 x 2234 pixels. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Monterey. Product color: Gray. Weight: 2.1 kg

Pro to the Max.
Pro to the Max.

M1 Pro and M1 Max scale the amazing M1 architecture to new heights — and for the first time, they bring a system on a chip (SoC) architecture to a pro notebook. Both have more CPU cores, more GPU cores, and more unified memory than M1. Along with a powerful Neural Engine for supercharged machine learning and upgraded media engines with ProRes support, M1 Pro and M1 Max allow pros to do things they never could before.

Scary fast.
Scary fast.

M1 Pro takes the exceptional performance of the M1 architecture to a whole new level for pro users. Even the most ambitious projects are easily handled with up to 10 CPU cores, up to 16 GPU cores, a 16‑core Neural Engine, and dedicated encode and decode media engines that support H.264, HEVC, and ProRes codecs.

Scary faster.
Scary faster.

M1 Max is the most powerful chip ever created for a pro notebook, with 10 CPU cores, up to 32 GPU cores, and a 16-core Neural Engine. It delivers two times faster graphics processing and double the memory bandwidth of M1 Pro. And it has a dedicated media engine for decode and two for encode — with up to two times faster video encoding — and two ProRes accelerators for even higher multistream performance.

Choose your size. Choose your chip. Let it rip.
Choose your size. Choose your chip. Let it rip.

The new MacBook Pro is available in 14- and 16-inch models. Each can be configured with the M1 Pro or M1 Max chip and offers unprecedented levels of pro performance. So you can manipulate millions of polygons in Cinema 4D, edit up to seven streams of 8K ProRes video in Final Cut Pro, or grade color in HDR on 8K 4x4 ProRes video — all miles away from the edit bay.

We can do this all day.
We can do this all day.

Ferocious performance with game‑changing battery life — that efficiency is the magic of Apple silicon. A single charge lets you compile up to four times as much code in Xcode or edit images for up to twice as long in Lightroom Classic. And unlike other notebooks, MacBook Pro delivers the same amazing performance whether it’s plugged in or not.

The coolest part.
The coolest part.

Advanced thermal systems move 50 percent more air, even at lower fan speeds. And thanks to the efficiency of Apple silicon, the fans never turn on for many tasks you do every day.

Fast. And vast.
Fast. And vast.

Get jaw-dropping read speeds from the up to 8TB SSD — up to 7.4GB/s or two times the previous generation. So you can open 8K videos instantly or store hundreds of thousands of RAW photos at once.

Feast your eyes on XDR.
Feast your eyes on XDR.

Liquid Retina XDR. The best display ever in a notebook features Extreme Dynamic Range and a million to one contrast ratio. HDR content comes to life in photos, video, and games — with refined specular highlights, incredible detail in shadows, and vibrant, true-to-life colors. Each display is factory calibrated and features pro reference modes for HDR color grading, photography, design, and print production.

ProMotion. ProMotion comes to Mac for the first time, making everything from scrolling through a web page to gaming super fluid and responsive — while also reducing power consumption. With refresh rates of up to 120Hz, the adaptive technology automatically adjusts to match the movement of the content. ProMotion video editors can also choose a fixed refresh rate that precisely aligns with their footage.

Heads up — the camera’s 1080p HD.
Heads up — the camera’s 1080p HD.

Staying connected is more important than ever. That’s why the new MacBook Pro camera has double the resolution — 1080p — and uses a lens with a wider aperture that lets in more light. Together with a larger image sensor that has more efficient pixels, the camera delivers two times better low‑light performance.

Three studio‑quality mics.
Three studio‑quality mics.

Thanks to mics with an up to 60 percent lower noise floor, MacBook Pro can capture even the subtlest sounds. And the three-mic array uses directional beamforming so your voice always comes through loud and clear.

Six-speaker sound system.
Six-speaker sound system.

Four force-cancelling woofers reveal notes up to a half-octave deeper and fill the room with up to 80 percent more bass. And the high‑performance tweeters project clearer, fuller vocals.

Spatial audio.
Spatial audio.

Thanks to the room‑filling six‑speaker system and advanced algorithms, MacBook Pro supports spatial audio when playing music or video with Dolby Atmos, creating a sophisticated, three‑dimensional soundstage. Combine that with the Liquid Retina XDR display, and it’s like having a portable theater.

More plugged in than ever.
More plugged in than ever.

Transfer photos and videos with an SDXC card reader. Connect to TVs or displays with HDMI output. Listen using a 3.5 mm headphone jack that detects and automatically adjusts for high‑impedance headphones. Connect to high-speed peripherals or displays with three Thunderbolt 4 ports. And fast‑charge using the quick‑releasing MagSafe 3 port.

More pixels than ever.
More pixels than ever.

Connect up to three Pro Display XDRs and a 4K TV with M1 Max. Or connect up to two Pro Display XDRs with M1 Pro.

Pro power meets pro keyboard.
Pro power meets pro keyboard.

For the first time, Magic Keyboard brings a full‑height function key row to MacBook Pro — with the tactile feel of mechanical keys that pros love. It includes new keyboard shortcuts for Spotlight, Siri, Dictation, and Do Not Disturb. And Touch ID has a new, tactile ring that guides your finger for a fast, easy, secure way to unlock your Mac.

macOS Monterey and Apple silicon. Beauty and the beast.
macOS Monterey and Apple silicon. Beauty and the beast.

Use a single keyboard and mouse or trackpad to work seamlessly between your Mac and iPad with Universal Control. Automate complex tasks with Shortcuts. Share your screen, watch together, or collaborate with FaceTime. And browse with the best Safari yet. When it’s time to concentrate, Focus lets you control which people and apps can reach you.

Pro apps. Unleashed by M1 Pro and M1 Max.
Pro apps. Unleashed by M1 Pro and M1 Max.

Over 10,000 apps and plug-ins are already optimized for Apple silicon. And Rosetta 2 seamlessly translates apps designed for Intel processors for use on your new MacBook Pro.

Designed with the earth in mind.
Designed with the earth in mind.

MacBook Pro was designed to minimize its impact on the environment. It’s free of harmful chemicals and materials. One hundred percent of the virgin wood fiber in its packaging comes from responsibly managed forests. And the rare earth magnets in the speakers, fan motor, and power connector are completely recycled.

Brand Image Product code Product Stock Price from
Apple

Apple MacBook Pro Apple M M1 Laptop 33.8 cm (13.3") 8 GB 512 GB SSD Wi-Fi 6 (802.11ax) macOS Big Sur Gray
(show image)
MYD92LL/A MacBook Pro 0.00
(excl. VAT)
0 (incl. VAT)