Dynabook logo

Dynabook PS0105EA1ACA power adapter/inverter Indoor 39.9 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75009
Info modified on:
22 Jul 2024, 11:13:02
Bullet Points Dynabook PS0105EA1ACA power adapter/inverter Indoor 39.9 W Black:
  • - 3-pin
  • - black
  • - 100 - 240V, 50/60Hz, 1.5A
  • - 39.9W
  • - 19V, 2.1A
  • - 107.5 x 45.5 x 30 mm
  • - 140 g
Long product name Dynabook PS0105EA1ACA power adapter/inverter Indoor 39.9 W Black:

Dynabook AC Adapter - 39.9W/19V - 3 pin

Short summary description Dynabook PS0105EA1ACA power adapter/inverter Indoor 39.9 W Black:

Dynabook PS0105EA1ACA, Laptop, Indoor, 100 - 240 V, 50 / 60 Hz, 39.9 W, 19 V

Long summary description Dynabook PS0105EA1ACA power adapter/inverter Indoor 39.9 W Black:

Dynabook PS0105EA1ACA. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product color: Black. Width: 45.5 mm, Depth: 107.5 mm, Height: 30 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.