location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart R847 Digital Camera and Dock 1/2.5" 8.28 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart R847 Digital Camera and Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2488A
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:57:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart R847 Digital Camera and Dock 1/2.5" 8.28 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.28 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 8x
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart R847 Digital Camera and Dock 1/2.5" 8.28 MP CCD Silver :
The long product name of HP Photosmart R847 Digital Camera and Dock 1/2.5" 8.28 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart R847 Digital Camera dock bundle
More>>>
HP Photosmart R847 Digital Camera and Dock 1/2.5" 8.28 MP CCD Silver:
The official description of HP Photosmart R847 Digital Camera and Dock 1/2.5" 8.28 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Photosmart R847 Digital Camera series is designed for confident users who enjoy taking photos and will appreciate a slim, stylish camera offering high resolution, a large auto-bright display and the convenience of an optional dock.
- Get superior prints and enlargements with up to 8 MP and 3x optical zoom.
- Explore your creative side with innovative in-camera editing and effects.
- Store, share and print beautiful photos – however you like – with HP Photosmart.

Short summary description HP Photosmart R847 Digital Camera and Dock 1/2.5" 8.28 MP CCD Silver:
This short summary of the HP Photosmart R847 Digital Camera and Dock 1/2.5" 8.28 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart R847 Digital Camera and Dock, 8.28 MP, 1/2.5", CCD, 3x, 180 g, Silver

Long summary description HP Photosmart R847 Digital Camera and Dock 1/2.5" 8.28 MP CCD Silver:
This is an auto-generated long summary of HP Photosmart R847 Digital Camera and Dock 1/2.5" 8.28 MP CCD Silver based on the first three specs of the first five spec groups.

HP Photosmart R847 Digital Camera and Dock. Megapixel: 8.28 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 8x, Focal length range: 6.5 - 19.6 mm. Display diagonal: 7.62 cm (3"). Internal memory: 32 MB. Weight: 180 g. Product color: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel *
8.28 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
8x
Focal length range
6.5 - 19.6 mm
Combined zoom
24x
Focusing
Focus adjustment *
Auto
Exposure
ISO sensitivity
100
Flash
Flash modes *
Auto, Flash off, Flash on
Video
Motion JPEG frame rate
24 fps
Video modes resolution
640 pixels
Video formats supported
M-JPEG
Audio
Built-in microphone *
Yes
Memory
Storage media capacity
32 MB internal memory, capacity: up to 5 photos (using the default image quality setting Normal, 7 MP). Accepts SD cards up to 8 GB capacity.
Memory upgrade
2 GB
Internal memory
32 MB
Compatible memory cards *
sd
Maximum memory card size
32 GB
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
960 pixels
Ports & interfaces
I/O ports
1 USB, 1 dock
Camera
White balance *
Auto, Fluorescent, Shade, Tungsten
Photo effects *
Sepia
Self-timer delay *
10 s
Direct printing
Yes
Processor frequency
2830 MHz
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
1050 mAh
Power requirements
1 Lithium-Ion battery 1050 mA (rechargeable), Universal AC power adapter: 100 to 240 VAC (50/60 Hz) input; 5 VDC, 1000 mA output
Sustainability
Sustainability certificates
ENERGY STAR
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 90%
Weight & dimensions
Pallet dimensions (W x D x H)
1016 x 1219 x 1200 mm
Maximum dimensions (W x D x H)
122 x 70.9 x 80.1 mm
Width
98.1 mm
Depth
22.5 mm
Height
63.3 mm
Weight
180 g
Case or master carton dimensions (W x D x H)
9.9 x 9.3 x 6 mm
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 1198.9 mm (40 x 48 x 47.2")
Weight (imperial)
without battery
Dimension note (imperial)
Without protrusions
Dimension note (metric)
Without protrusions
Weight & dimensions
Product dimensions optional (metric)
Camera: 98.1 x 22.6 x 63.3 mm (without protrusions); Dock: 122 x 70.9 x 46 mm
Packaging data
Package weight
1.04 kg
Packaging content
Bundled software
HP Photosmart Software
Logistics data
Case or master carton quantity
4 pc(s)
Number of cartons per pallet
19 pc(s)
Number of layers per pallet
7 pc(s)
Quantity per pallet
532 pc(s)
Other features
Package dimensions (WxDxH)
227 x 61 x 136 mm
Video capability
Yes
Effective sensor resolution
3298 pixels
Dimensions (WxDxH)
98.1 x 22.5 x 63.3 mm
Interface
USB
Minimum system requirements
For all systems: CD-ROM or DVD-ROM drive, USB port and USB cable, SVGA 800 x 600 monitor with 16-bit colour (32-bit colour recommended), Adobe Acrobat Reader 5 or higher, 450 MB available hard disk space for software installation, Internet Explorer 6.0 or higher; Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) Processor (1 GHz processor, 1 GB memory or higher recommended); Windows XP Home, Windows XP Professional: any Intel Pentium II, Celeron, or compatible processor, 233 MHz (Pentium III 300 MHz or higher recommended); Windows XP Professional x64 Edition: Any AMD Athlon 64, AMD Opteron, Intel Xeon with Intel EM64T support, Intel Pentium 4 with Intel EM64T support, 256 MB RAM (512 MB or higher recommended)
Lens focal range
~ 0.5 m to infinity (wide), 0.6 m to infinity (telephoto), 0.10 - 1.0 m (macro wide)
Metering
TTL
Lens system
Fujinon Lens; 24x total zoom (3x optical, 8x digital); 6.5 to 19.6 mm focal length; approximately 39 to 118 mm (35 mm equivalent); f3.5 to f7.4 (wide); f4.2 to f8.8 (telephoto)
Camera shutter speed
10 - 1/2000 s
Power management
Universal AC power adapter: 100- to 240-VAC (50/60 Hz) input; 5-VDC, 1000 mA output
Focal length (35mm film equivalent)
39 - 118 mm
Color depth
36 bit
Picture mode
Auto (default), Action, Beach, Close Up, Landscape, Night Portrait, Panorama left, Panorama right, Portrait, Snow, Steady Photo (in menu), Sunset, Theatre
Export file formats
JPEG (Exif 2.2) for still images, Motion JPEG for video
Control panel
Front of camera: lens cover slider (power); Top of camera: 3 buttons and a slide switch (buttons: Shooting mode, Flash mode, Shutter; Slide switch: Picture Capture, Video Record, Playback). Back of camera: 5 buttons (Zoom, Menu/OK, Navigation, Back, Delete)
Safety
IEC 60950-1:2001 (CB Certificate and Report), CSA/UL 60950-1 1st edition (2003) (cUL/UL), EN 60950-1:2001 (UL GS), EU Declaration of Conformity(CE), GOST (Russia)
Compatible operating systems
Windows XPH, Windows XPP, Windows XPP x64, Windows Vista Ready, Mac OS X v10.3.9, Mac OS X v10.4 ~
Technical features
Slim, durable and easy-to-use all-metal camera with internal zoom lens and included dock Fujinon lens: 3x optical/8x digital; f/3.5 to f/7.4 (wide), f/4.2 to f/8.8 (telephoto) 7.6 cm (3.0 inch) indoor/outdoor viewable auto-bright display (960 x 240 = 230400 pixels) 2x high capacity, fast charging HP Photosmart R07 Lithium-ion Rechargeable Batteries HP In-camera Red-eye Removal, pet-eye fix, HP Design Gallery (slimming, photo touch-up, artistic effects, borders, colours), photo tagging and organisation, HP Adaptive Lighting, HP In-camera Panorama Preview and Stitching, HP Adaptive Demosaic, HP Noise Filter, HP Preferred Photo Reproduction, HP Vignetting, HP Adaptive Lighting bracketing, Windows Vista tagging, Mac tagging, HP steady photo anti-shake mode 13 automatic shooting modes plus manual controls Video recording: Motion JPEG, up to 60 mins / 2 GB (depends on memory capacity) 8.0 MP (3298 x 2472 effective pixel count)
Digital SLR
No
Package dimensions (W x D x H)
226.1 x 61 x 137.2 mm (8.9 x 2.4 x 5.4")
Package weight (imperial)
1.04 kg (2.29 lbs)
Product dimensions when open (LxWxD)
12.2 cm (4.8")
Size (imperial)
9.8 cm (3.86")
Video memory capacity
Maximum length is limited to the size of the memory card, approximately 4 GB, or internal memory, whichever is the smallest.
Minimum system requirements for Macintosh
Mac OS X v 10.3.9, v 10.4; PowerPC G3; 128 MB RAM;
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 09:54:47
Uk has collected 4 expert reviews for HP Photosmart R847 Digital Camera and Dock 1/2.5" 8.28 MP CCD Silver and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%