location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 2POSTRMKITHD mounting kit Black Steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2POSTRMKITHD 2-Post Rack-Mount Installation Kit of 2U and Larger UPS, Transformer and Battery Pack Components
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2POSTRMKITHD show
Show alternative article codes used in the online market place
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:25:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 2POSTRMKITHD mounting kit Black Steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Allows for 2-post mounting of 2U and larger UPS, Transformer and Battery Pack components with a maximum load capacity of 240 lb. (108.8 kg)
Warranty: Lifetime limited
Long product name Tripp Lite 2POSTRMKITHD mounting kit Black Steel :
The long product name of Tripp Lite 2POSTRMKITHD mounting kit Black Steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Post Rack-Mount Installation Kit of 2U and Larger UPS, Transformer and Battery Pack Components
More>>>
Tripp Lite 2POSTRMKITHD mounting kit Black Steel:
The official description of Tripp Lite 2POSTRMKITHD mounting kit Black Steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2POSTRMKITHD is engineered to support the mounting of a single 2U or larger rackmount SmartPro or SmartOnline UPS power module, transformer module or battery pack in a 2 post rack environment

Short summary description Tripp Lite 2POSTRMKITHD mounting kit Black Steel:
This short summary of the Tripp Lite 2POSTRMKITHD mounting kit Black Steel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 2POSTRMKITHD, Steel, Black

Long summary description Tripp Lite 2POSTRMKITHD mounting kit Black Steel:
This is an auto-generated long summary of Tripp Lite 2POSTRMKITHD mounting kit Black Steel based on the first three specs of the first five spec groups.

Tripp Lite 2POSTRMKITHD. Material: Steel, Product color: Black

Technical details
Product color *
Black
Material
Steel
Country of origin
China
Other features
Packaging tare weight
3.6 kg
Weight & dimensions
Weight
3.18 kg
Packaging data
Package width
193 mm
Package depth
221 mm
Package height
86.4 mm
Packaging data
Package weight
3.18 kg
Logistics data
Master (outer) case width
228.6 mm
Master (outer) case length
414 mm
Master (outer) case height
195.6 mm
Master (outer) case weight
13.3 kg
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332150872
Harmonized System (HS) code
7326.90.8688
Brand Image Product code Product Stock Price from
Tripp Lite 4POSTRAILKIT mounting kit Gray Tripp Lite 4POSTRAILKIT mounting kit Gray
(show image)
4POSTRAILKIT 4POSTRAILKIT 4-Post Rack-Mount Installation Kit of select Rack-Mount UPS Systems 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 2 distributor(s)