Cisco logo

Cisco Catalyst WS-C2960CPD-8PT-L network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84520
Info modified on:
11 Jan 2024, 23:08:54
Long product name Cisco Catalyst WS-C2960CPD-8PT-L network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) White:

4.2 mpps, 8 x 10/100 Fast Ethernet, 8 PoE, 2 x 1G (PoE+ input), 1.08 kg, LAN Base

Short summary description Cisco Catalyst WS-C2960CPD-8PT-L network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) White:

Cisco Catalyst WS-C2960CPD-8PT-L, Managed, L2, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE)

Long summary description Cisco Catalyst WS-C2960CPD-8PT-L network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) White:

Cisco Catalyst WS-C2960CPD-8PT-L. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 10. Full duplex. MAC address table: 4000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power connector: DC-in jack. Power over Ethernet (PoE)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.