location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tactic Parliament in Budapest 1000 pcs Jigsaw puzzle 1000 pc(s) City

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tactic Check ‘Tactic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Parliament in Budapest 1000 pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58260
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6416739582603
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Tactic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tactic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:14:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tactic Parliament in Budapest 1000 pcs Jigsaw puzzle 1000 pc(s) City
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - City
  • - Adult & child
  • - Any gender
  • - Recommended age (min): 9 yr(s)
  • - 1000 pc(s)
  • - Multicolor
More>>>
Short summary description Tactic Parliament in Budapest 1000 pcs Jigsaw puzzle 1000 pc(s) City:
This short summary of the Tactic Parliament in Budapest 1000 pcs Jigsaw puzzle 1000 pc(s) City data-sheet is auto-generated and uses the product title and the first six key specs.

Tactic Parliament in Budapest 1000 pcs, 1000 pc(s), City, 9 yr(s)

Long summary description Tactic Parliament in Budapest 1000 pcs Jigsaw puzzle 1000 pc(s) City:
This is an auto-generated long summary of Tactic Parliament in Budapest 1000 pcs Jigsaw puzzle 1000 pc(s) City based on the first three specs of the first five spec groups.

Tactic Parliament in Budapest 1000 pcs. Number of puzzle pieces: 1000 pc(s). Genre: City, Recommended age (min): 9 yr(s). Width: 670 mm, Height: 480 mm

Features
Product type *
Jigsaw puzzle
Genre *
City
Recommended age group *
Adult & child
Suggested gender *
Any gender
Recommended age (min) *
9 yr(s)
Suitable for indoor use
Yes
Product color
Multicolor
Minimum number of players
1
Learning & training skills
Learning & training skills
Fine motor skills training
Battery
Batteries required
No
Weight & dimensions
Width
670 mm
Height
480 mm
Packaging data
Package type
Closed box
Package width
270 mm
Package depth
372 mm
Package height
57 mm
Package weight
693 g
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
1000 pc(s)
Other features
Customs product code (TARIC)
95030069