location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M12w, Print

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro M12w, Print
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0L46A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894897800 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:27:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro M12w, Print
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: 3 Years Limited Warranty  (3 Year 3-5WD 1 -1 Exchange )
Long product name HP LaserJet Pro M12w, Print :
The long product name of HP LaserJet Pro M12w, Print. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M12w
More>>>
HP LaserJet Pro M12w, Print:
The official description of HP LaserJet Pro M12w, Print as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small price. Big performance. Smart choice.
Depend on professional quality and trusted HP performance, using the lowest-priced and smallest laser printer from HP.[1] Easily save space and budget.

Short summary description HP LaserJet Pro M12w, Print:
This short summary of the HP LaserJet Pro M12w, Print data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M12w, Print, Laser, 600 x 600 DPI, A4, 18 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro M12w, Print:
This is an auto-generated long summary of HP LaserJet Pro M12w, Print based on the first three specs of the first five spec groups.

HP LaserJet Pro M12w, Print. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing. Network ready, Wi-Fi. Product color: Black, White

Outstanding, reliable quality without compromises

Time after time, count on documents with sharp black text from the industry leader in laser printing.[2]
Help save energy with HP Auto-On/Auto-Off Technology.[7]
Start printing right out of the box, using a preinstalled Original HP LaserJet toner cartridge.

Efficient printing for small workspaces

Stay productive with print speeds up to 19 pages per minute.[3]
Make the most of limited workspace with this compact HP LaserJet Pro—the smallest laser printer HP offers.
Get high-quality pages and the performance you can count on with Original HP toner cartridges.

Well-connected printing to match the way you work[9]

Easily access, print, and share resources with wireless networking.[4]
Easily print from mobile devices with Android™ version 4.4 or later or Google Chrome™ operating systems.[6]
Print directly from your mobile device—without accessing the network.[5]
Print with the ease of sending an email, right from a smartphone, tablet, or notebook, using HP ePrint.[8]

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8.9 s
Features
Maximum duty cycle *
5000 pages per month
Recommended duty cycle
100 - 1000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Transparencies, Plain paper, Card stock, Rough paper, Postcard, Labels, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
B5, C5, DL
Custom media width
147 - 216 mm
Custom media length
211 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port *
Yes
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
HP ePrint, Mopria Print Service
Performance
Internal memory *
8 MB
Maximum internal memory
8 MB
Card reader integrated
No
Built-in processor
Yes
Processor frequency
266 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6.4 dB
Design
Market positioning *
Home & office
Product color *
Black, White
Built-in display *
No
Certification
CISPR 22:2008/EN 55022:2010 (Class B); EN 61000-3-2:2006 +A1:2009 +A2:2009; EN 61000-3-3:2008; EN 55024:2010; EPEAT Silver;
Power
Power consumption (printing) *
375 W
Power consumption (ready)
1.2 W
Power consumption (standby)
1.2 W
Power consumption (PowerSave)
0.45 W
Power consumption (off)
0.45 W
Energy Star Typical Electricity Consumption (TEC)
0.494 kWh/week
Current rating
6 A
AC input voltage
115 - 240 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64
Minimum RAM
1024 MB
Minimum storage drive space
400 MB
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
30 - 70%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, Blue Angel, EPEAT Silver
Sustainable technologies and materials
Mercury free
Weight & dimensions
Width
349 mm
Depth
238 mm
Height
196 mm
Weight
5.2 kg
Packaging data
Package width
400 mm
Package depth
250 mm
Package height
298 mm
Package weight
6.35 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
500 pages
Drivers included
Yes
Quick start guide
Yes
Cables included
AC
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Status and Alerts
HP Software provided
HP Status and Alerts
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Power LED
Yes
PictBridge
No
Box contents
HP LaserJet Pro M12w Printer; Preinstalled HP Original Introductory Black LaserJet Toner Cartridge (~500 pages); Installation guide, Setup Poster, Support flyer, Warranty guide; Software drivers and documentation on CD-ROM; Power cord; USB cable
Country Distributor
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Disclaimer HP LaserJet Pro M12w, Print:
Disclaimer

Technical specification disclaimers