Product Brochure/Datasheet
(2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Slim 7 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel Core i7-1165G7 (4.7GHz)
- - 14" IPS 2880 x 1800
- - 16GB LPDDR4x-SDRAM & 512GB SSD
- - Windows 10 Home 64-bit
Warranty:
2-year, Depot
Long product name Lenovo Yoga Slim 7 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray
:
The long product name of Lenovo Yoga Slim 7 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core i7-1165G7 (12MB Cache), 16GB LPDDR4x-SDRAM, 512GB SSD, 35.6 cm (14") 2880 x 1800 IPS, Intel Iris Xe Graphics, WLAN, Webcam, Windows 10 Home 64-bit
More>>>
Lenovo Yoga Slim 7 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray:
The official description of Lenovo Yoga Slim 7 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Power up
Get things done fast with the 14” Yoga Slim 7i Pro, featuring the Intel® Evo™ platform’s perfect combination of responsiveness, long-lasting battery life, and stunning visuals. AI-optimized performance adapts to your needs, and best-in-class connectivity combines with incredible battery life to ensure you never fall behind.
Short summary description Lenovo Yoga Slim 7 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray:
This short summary of the Lenovo Yoga Slim 7 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Yoga Slim 7 Pro, Intel® Core™ i7, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 512 GB, Windows 10 Home
Long summary description Lenovo Yoga Slim 7 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray:
This is an auto-generated long summary of Lenovo Yoga Slim 7 Pro Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 2.8K 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Gray based on the first three specs of the first five spec groups.
Lenovo Yoga Slim 7 Pro. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 35.6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Gray. Weight: 1.35 kg